Murata Power Solutions Fixed Inductors LQW18ANR16G00D

Description
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6925-1-ND
Fixed Inductors 490-6925-1-ND
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6925-2-ND
Fixed Inductors 490-6925-2-ND
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6925-6-ND
Fixed Inductors 490-6925-6-ND
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 150MA 2.1OHM Inductor and Choke - 71-LQW18ANR16G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.1OHM Inductor and Choke
71-LQW18ANR16G00D
SMD 150MA 2.1OHM Inductor and Choke 71-LQW18ANR16G00D
FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G00D can be used for catalog matching and distributor lookup.

FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR16G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR16G00D
Fixed Inductors LQW18ANR16G00D
FIXED IND 160NH 150MA 2.1OHM SMD

FIXED IND 160NH 150MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6925-1-ND 71-LQW18ANR16G00D LQW18ANR16G00D
Product Name Fixed Inductors SMD 150MA 2.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details