Murata Electronics Fixed Inductors LQW18ANR15J80D

Description
FIXED IND 150NH 420MA 870 MOHM
Request a Quote Datasheet
Description
FIXED IND 150NH 420MA 870 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ANR15J80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 420MA 870 MOHM

FIXED IND 150NH 420MA 870 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR15J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 420MA 870 MOHM

FIXED IND 150NH 420MA 870 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR15J80DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR15J80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR15J80D
Fixed Inductors LQW18ANR15J80D
FIXED IND 150NH 420MA 0.87OHM SM

FIXED IND 150NH 420MA 0.87OHM SM

Supplier's Site Datasheet
FIXED IND 150NH 420MA 870 MOHM - 535-LQW18ANR15J80D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150NH 420MA 870 MOHM
535-LQW18ANR15J80D
FIXED IND 150NH 420MA 870 MOHM 535-LQW18ANR15J80D
FIXED IND 150NH 420MA 870 MOHM

FIXED IND 150NH 420MA 870 MOHM

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ANR15J80DCT-ND LQW18ANR15J80D 535-LQW18ANR15J80D
Product Name Fixed Inductors Fixed Inductors FIXED IND 150NH 420MA 870 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details