Murata Power Solutions SMD 170MA 1.4OHM Inductor and Choke LQW18ANR13J00D

Description
FIXED IND 130NH 170MA 1.4OHM SMD Product overview: LQW18ANR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR13J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 130NH 170MA 1.4OHM SMD Product overview: LQW18ANR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR13J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 170MA 1.4OHM Inductor and Choke - 71-LQW18ANR13J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170MA 1.4OHM Inductor and Choke
71-LQW18ANR13J00D
SMD 170MA 1.4OHM Inductor and Choke 71-LQW18ANR13J00D
FIXED IND 130NH 170MA 1.4OHM SMD Product overview: LQW18ANR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR13J00D can be used for catalog matching and distributor lookup.

FIXED IND 130NH 170MA 1.4OHM SMD Product overview: LQW18ANR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR13J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18ANR13J00D
1057445-LQW18ANR13J00D
Fixed Inductors - LQW18ANR13J00D 1057445-LQW18ANR13J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057445-LQW18ANR13J0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 170mA Inductance: 130nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 32 @ 150MHz Frequency - Self Resonant: 1.45GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057445-LQW18ANR13J00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 170mA
Inductance: 130nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.45GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-6922-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6922-1-ND
Fixed Inductors 490-6922-1-ND
130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6922-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6922-2-ND
Fixed Inductors 490-6922-2-ND
130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6922-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6922-6-ND
Fixed Inductors 490-6922-6-ND
130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

130nH Unshielded Wirewound Inductor 170mA 1.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR13J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR13J00D
Fixed Inductors LQW18ANR13J00D
FIXED IND 130NH 170MA 1.4OHM SMD

FIXED IND 130NH 170MA 1.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR13J00D 1057445-LQW18ANR13J00D 490-6922-1-ND LQW18ANR13J00D
Product Name SMD 170MA 1.4OHM Inductor and Choke Fixed Inductors - LQW18ANR13J00D Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1300 microH 0.1300 microH 0.1300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details