FIXED IND 120NH 450MA 720 MOHM
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)
FIXED IND 120NH 450MA 720 MOHM
Win Source Part Number: 1370125-LQW18ANR12G8
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 120 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 720mOhm Max
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.65GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 120NH 450MA 0.72OHM SM Product overview: LQW18ANR12G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 0.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 0.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR12G80D can be used for catalog matching and distributor lookup.
FIXED IND 120NH 450MA 0.72OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18ANR12G80DDKR-ND | 1370125-LQW18ANR12G80D | 71-LQW18ANR12G80D | LQW18ANR12G80D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 450MA 0.72OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |