Murata Electronics Fixed Inductors LQW18ANR12G00D

Description
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6920-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6920-6-ND
Fixed Inductors 490-6920-6-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6920-2-ND
Fixed Inductors 490-6920-2-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6920-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6920-1-ND
Fixed Inductors 490-6920-1-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 180MA 1.3OHM Inductor and Choke - 71-LQW18ANR12G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.3OHM Inductor and Choke
71-LQW18ANR12G00D
SMD 180MA 1.3OHM Inductor and Choke 71-LQW18ANR12G00D
FIXED IND 120NH 180MA 1.3OHM SMD Product overview: LQW18ANR12G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR12G00D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 180MA 1.3OHM SMD Product overview: LQW18ANR12G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR12G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1873605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873605
Surface Mount Inductors 1873605
Murata LQW18ANR12G00D

Murata LQW18ANR12G00D

Supplier's Site
Surface Mount Inductors - 1873479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873479
Surface Mount Inductors 1873479
Murata LQW18ANR12G00D

Murata LQW18ANR12G00D

Supplier's Site
Surface Mount Inductors - 1873605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873605P
Surface Mount Inductors 1873605P
Murata LQW18ANR12G00D

Murata LQW18ANR12G00D

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW18ANR12G00D
1057444-LQW18ANR12G00D
Fixed Inductors - LQW18ANR12G00D 1057444-LQW18ANR12G00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057444-LQW18ANR12G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 180mA Inductance: 120nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 32 @ 150MHz Frequency - Self Resonant: 1.6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057444-LQW18ANR12G00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 180mA
Inductance: 120nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Inductor, 120Nh, 0.18A, 0603 Rohs Compliant Murata - 36AJ3863 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 120Nh, 0.18A, 0603 Rohs Compliant Murata
36AJ3863
Rf Inductor, 120Nh, 0.18A, 0603 Rohs Compliant Murata 36AJ3863
RF INDUCTOR, 120NH, 0.18A, 0603 ROHS COMPLIANT: YES

RF INDUCTOR, 120NH, 0.18A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR12G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR12G00D
Fixed Inductors LQW18ANR12G00D
FIXED IND 120NH 180MA 1.3OHM SMD

FIXED IND 120NH 180MA 1.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6920-6-ND 71-LQW18ANR12G00D 1873605 1873605P 1057444-LQW18ANR12G00D 36AJ3863 LQW18ANR12G00D
Product Name Fixed Inductors SMD 180MA 1.3OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQW18ANR12G00D Rf Inductor, 120Nh, 0.18A, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Ceramic; Non-magnetic ceramic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details