Manufacturer: Murata Electronics North America
Win Source Part Number: 1057443-LQW18ANR11J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 200mA
Inductance: 110nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 32 @ 150MHz
Frequency - Self Resonant: 1.7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
FIXED IND 110NH 200MA 1.2OHM SMD Product overview: LQW18ANR11J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR11J00D can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057443-LQW18ANR11J00D | 7855302 | 490-12794-2-ND | 71-LQW18ANR11J00D | 535-LQW18ANR11J00D |
| Product Name | Fixed Inductors - LQW18ANR11J00D | Surface Mount Inductors | Fixed Inductors | SMD 200MA 1.2OHM Inductor and Choke | INDUCTOR |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound | ||
| Application | RF Choke | ||||
| Inductance Range | 0.1100 microH | 0.1100 microH | 0.1100 microH |