Murata Electronics 220MA 0.68OHM Inductor and Choke LQW18ANR10J0ZD

Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 0.68OHM Inductor and Choke - 71-LQW18ANR10J0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 0.68OHM Inductor and Choke
71-LQW18ANR10J0ZD
220MA 0.68OHM Inductor and Choke 71-LQW18ANR10J0ZD
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J0ZD can be used for catalog matching and distributor lookup.

FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18ANR10J0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 220MA 680 MOHM

FIXED IND 100NH 220MA 680 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR10J0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 220MA 680 MOHM

FIXED IND 100NH 220MA 680 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR10J0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370168-LQW18ANR10J0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370168-LQW18ANR10J0ZD
Inductors, Coils, Chokes - Fixed Inductors 1370168-LQW18ANR10J0ZD
Win Source Part Number: 1370168-LQW18ANR10J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 100 nH Current Rating (Amps): 220 mA Shielding: Unshielded DC Resistance (DCR): 680mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 1.8GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370168-LQW18ANR10J0ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 100 nH
Current Rating (Amps): 220 mA
Shielding: Unshielded
DC Resistance (DCR): 680mOhm Max
Q @ Freq: 34 @ 150MHz
Frequency - Self Resonant: 1.8GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW18ANR10J0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR10J0ZD
Fixed Inductors LQW18ANR10J0ZD
FIXED IND 100NH 220MA 0.68OHM SM

FIXED IND 100NH 220MA 0.68OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR10J0ZD 490-LQW18ANR10J0ZDCT-ND 1370168-LQW18ANR10J0ZD LQW18ANR10J0ZD
Product Name 220MA 0.68OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C2R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details