Murata Electronics Fixed Inductors LQW18AN9N9C8ZD

Description
9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15764-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15764-6-ND
Fixed Inductors 490-15764-6-ND
9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15764-1-ND
Fixed Inductors 490-15764-1-ND
9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15764-2-ND
Fixed Inductors 490-15764-2-ND
9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

9.9nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15764-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details