Murata Power Solutions Fixed Inductors LQW18AN9N1D00D

Description
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6917-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6917-6-ND
Fixed Inductors 490-6917-6-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6917-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6917-1-ND
Fixed Inductors 490-6917-1-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6917-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6917-2-ND
Fixed Inductors 490-6917-2-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN9N1D00D
1204440-LQW18AN9N1D00D
Fixed Inductors - LQW18AN9N1D00D 1204440-LQW18AN9N1D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204440-LQW18AN9N1D0 0D Series: LQW18 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 650mA Shielding: Unshielded Inductance: 9.1nH Mounting: SMD Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN9N1D0ZD; LQW18AN9N1D0ZB; LQW18AN9N1D0ZJ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204440-LQW18AN9N1D00D
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 650mA
Shielding: Unshielded
Inductance: 9.1nH
Mounting: SMD
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN9N1D0ZD; LQW18AN9N1D0ZB; LQW18AN9N1D0ZJ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
650MA 0.11OHM Inductor and Choke - 71-LQW18AN9N1D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 0.11OHM Inductor and Choke
71-LQW18AN9N1D00D
650MA 0.11OHM Inductor and Choke 71-LQW18AN9N1D00D
FIXED IND 9.1NH 650MA 0.11OHM SM Product overview: LQW18AN9N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N1D00D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 650MA 0.11OHM SM Product overview: LQW18AN9N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N1D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata - 76AH5674 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata
76AH5674
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata 76AH5674
INDUCTOR, 9.1NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 9.1NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN9N1D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN9N1D00D
Fixed Inductors LQW18AN9N1D00D
FIXED IND 9.1NH 650MA 0.11OHM SM

FIXED IND 9.1NH 650MA 0.11OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6917-6-ND 1204440-LQW18AN9N1D00D 71-LQW18AN9N1D00D 76AH5674 LQW18AN9N1D00D
Product Name Fixed Inductors Fixed Inductors - LQW18AN9N1D00D 650MA 0.11OHM Inductor and Choke Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
EMC Chokes - 823903-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers