Murata Electronics Fixed Inductors LQW18AN8N2G80D

Description
8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16636-2-ND
Fixed Inductors 490-16636-2-ND
8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16636-1-ND
Fixed Inductors 490-16636-1-ND
8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16636-6-ND
Fixed Inductors 490-16636-6-ND
8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.2nH Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN8N2G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN8N2G80D
Fixed Inductors LQW18AN8N2G80D
FIXED IND 8.2NH 1.6A 0.052OHM SM

FIXED IND 8.2NH 1.6A 0.052OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16636-2-ND LQW18AN8N2G80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details