82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
FIXED IND 82NH 250MA 0.6OHM SMD Product overview: LQW18AN82NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN82NG00D can be used for catalog matching and distributor lookup.
250mA 82nH ±2% 0603 Power Inductors ROHS
FIXED IND 82NH 250MA 0.6OHM SMD
INDUCTOR, 82NH, 2GHZ, 0.25A, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7243021 | 7243021P | 490-6912-6-ND | 71-LQW18AN82NG00D | LQW18AN82NG00D | LQW18AN82NG00D | 76AH5670 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 250MA 0.6OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant Murata |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Q Factor | 34 | 34 | 34 | 34 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 (1608m) | 0603 | |||||
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH | 0.0820 microH |