FIXED IND 7.5NH 1.5A 0.048OHM SM Product overview: LQW18AN7N5C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.048OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN7N5C80D can be used for catalog matching and distributor lookup.
7.5nH Unshielded Wirewound Inductor 1.5A 48mOhm Max 0603 (1608 Metric)
FIXED IND 7.5NH 1.5A 48 MOHM SMD
FIXED IND 7.5NH 1.5A 48 MOHM SMD
FIXED IND 7.5NH 1.5A 0.048OHM SM
1.5A 7.5nH 0603 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW18AN7N5C80D | 490-LQW18AN7N5C80DTR-ND | LQW18AN7N5C80D | LQW18AN7N5C80D |
| Product Name | 1.5A 0.048OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.0075 microH | 0.0075 microH | 0.0075 microH |