FIXED IND 7.5NH 750MA 0.082OHM Product overview: LQW18AN7N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN7N5C00D can be used for catalog matching and distributor lookup.
7.5nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
7.5nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
7.5nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
FIXED IND 7.5NH 750MA 0.082OHM
INDUCTOR, 7.5NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES
FIXED IND 7.5NH 750MA 82 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN7N5C00D | 490-14723-1-ND | LQW18AN7N5C00D | 76AH5664 | 535-LQW18AN7N5C00D |
| Product Name | 750MA 0.082OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 7.5Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata | FIXED IND 7.5NH 750MA 82 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0075 microH | 0.0075 microH | 0.0075 microH |