Murata Electronics Fixed Inductors LQW18AN73NG80D

Description
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN73NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN73NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 73NH 590MA 410 MOHM

FIXED IND 73NH 590MA 410 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN73NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 73NH 590MA 410 MOHM

FIXED IND 73NH 590MA 410 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN73NG80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details