Murata Electronics Fixed Inductors LQW18AN6N8G80D

Description
FIXED IND 6.8NH 1.9A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 6.8NH 1.9A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN6N8G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 1.9A 40 MOHM SMD

FIXED IND 6.8NH 1.9A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N8G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 1.9A 40 MOHM SMD

FIXED IND 6.8NH 1.9A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N8G80DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN6N8G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN6N8G80D
Fixed Inductors LQW18AN6N8G80D
FIXED IND 6.8NH 1.9A 0.04OHM SMD

FIXED IND 6.8NH 1.9A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN6N8G80DDKR-ND LQW18AN6N8G80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details