Murata Power Solutions Surface Mount Inductors LQW18AN6N2D00D

Description
Murata LQW18AN6N2D00D
Request a Quote Datasheet
Description
Murata LQW18AN6N2D00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7243002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7243002
Surface Mount Inductors 7243002
Murata LQW18AN6N2D00D

Murata LQW18AN6N2D00D

Supplier's Site
Surface Mount Inductors - 7243002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7243002P
Surface Mount Inductors 7243002P
Murata LQW18AN6N2D00D

Murata LQW18AN6N2D00D

Supplier's Site
Surface Mount Inductors - 1253175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253175
Surface Mount Inductors 1253175
Murata LQW18AN6N2D00D

Murata LQW18AN6N2D00D

Supplier's Site
Fixed Inductors - 490-1163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1163-6-ND
Fixed Inductors 490-1163-6-ND
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1163-1-ND
Fixed Inductors 490-1163-1-ND
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1163-2-ND
Fixed Inductors 490-1163-2-ND
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN6N2D00D
1204438-LQW18AN6N2D00D
Fixed Inductors - LQW18AN6N2D00D 1204438-LQW18AN6N2D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204438-LQW18AN6N2D0 0D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 6.2nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 750mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204438-LQW18AN6N2D00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 35 at 250MHz
Current Rating (Amps): 750mA
Inductance Frequency - Test: 100MHz

Buy Now
750MA 0.082OHM Inductor and Choke - 71-LQW18AN6N2D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.082OHM Inductor and Choke
71-LQW18AN6N2D00D
750MA 0.082OHM Inductor and Choke 71-LQW18AN6N2D00D
FIXED IND 6.2NH 750MA 0.082OHM Product overview: LQW18AN6N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N2D00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 750MA 0.082OHM Product overview: LQW18AN6N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N2D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw18An Series, 6.2 Nh, 0.5Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Murata - 45Y5487 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw18An Series, 6.2 Nh, 0.5Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Murata
45Y5487
Surface Mount High Frequency Inductor, Lqw18An Series, 6.2 Nh, 0.5Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Murata 45Y5487
Surface Mount High Frequency Inductor, LQW18AN Series, 6.2 nH, 0.5nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW18AN Series, 6.2 nH, 0.5nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW18AN6N2D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN6N2D00D
Fixed Inductors LQW18AN6N2D00D
FIXED IND 6.2NH 750MA 0.082OHM

FIXED IND 6.2NH 750MA 0.082OHM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7243002 7243002P 490-1163-6-ND 1204438-LQW18AN6N2D00D 71-LQW18AN6N2D00D 45Y5487 LQW18AN6N2D00D
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - LQW18AN6N2D00D 750MA 0.082OHM Inductor and Choke Surface Mount High Frequency Inductor, Lqw18An Series, 6.2 Nh, 0.5Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Murata Fixed Inductors
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Q Factor 35 35 35 35
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Inductance Range 0.0062 microH 0.0062 microH 0.0062 microH 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details