FIXED IND 6.2NH 750MA 82 MOHM
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
FIXED IND 6.2NH 750MA 82 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AN6N2C0ZDCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| DCR | 0.0820 ohms |