6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
6.2nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
FIXED IND 6.2NH 750MA 0.082OHM Product overview: LQW18AN6N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N2C00D can be used for catalog matching and distributor lookup.
FIXED IND 6.2NH 750MA 0.082OHM
INDUCTOR, 6.2NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES
750mA 6.2nH 0603 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-6905-1-ND | 71-LQW18AN6N2C00D | LQW18AN6N2C00D | 76AH5658 | LQW18AN6N2C00D |
| Product Name | Fixed Inductors | 750MA 0.082OHM Inductor and Choke | Fixed Inductors | Inductor, 6.2Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | ||||
| DCR | 0.0820 ohms | 0.0820 ohms | 0.0820 ohms |