Murata Electronics Fixed Inductors LQW18AN6N0C80D

Description
FIXED IND 6NH 1.9A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 6NH 1.9A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN6N0C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6NH 1.9A 40 MOHM SMD

FIXED IND 6NH 1.9A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N0C80DTR-ND - DigiKey
Thief River Falls, MN, United States
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N0C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6NH 1.9A 40 MOHM SMD

FIXED IND 6NH 1.9A 40 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN6N0C80DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details