Murata Electronics Fixed Inductors LQW18AN69NJ8ZD

Description
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15727-2-ND
Fixed Inductors 490-15727-2-ND
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15727-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details