Murata Electronics Fixed Inductors LQW18AN69NG80D

Description
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN69NG80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN69NG80D-ND
Fixed Inductors LQW18AN69NG80D-ND
69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

69nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN69NG80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers