Murata Power Solutions SMD 340MA 0.38OHM Inductor and Choke LQW18AN68NJ00D

Description
FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 340MA 0.38OHM Inductor and Choke - 71-LQW18AN68NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340MA 0.38OHM Inductor and Choke
71-LQW18AN68NJ00D
SMD 340MA 0.38OHM Inductor and Choke 71-LQW18AN68NJ00D
FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1178-1-ND
Fixed Inductors 490-1178-1-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1178-2-ND
Fixed Inductors 490-1178-2-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1178-6-ND
Fixed Inductors 490-1178-6-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN68NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN68NJ00D
Fixed Inductors LQW18AN68NJ00D
FIXED IND 68NH 340MA 0.38OHM SMD

FIXED IND 68NH 340MA 0.38OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN68NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN68NJ00D
340mA 68nH ±5% 0603 Power Inductors ROHS

340mA 68nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 68Nh, 2.2Ghz, 0.34A, 0603 Rohs Compliant Murata - 76AH5663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 2.2Ghz, 0.34A, 0603 Rohs Compliant Murata
76AH5663
Inductor, 68Nh, 2.2Ghz, 0.34A, 0603 Rohs Compliant Murata 76AH5663
INDUCTOR, 68NH, 2.2GHZ, 0.34A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 2.2GHZ, 0.34A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW18AN68NJ00D 490-1178-1-ND LQW18AN68NJ00D LQW18AN68NJ00D 76AH5663
Product Name SMD 340MA 0.38OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 68Nh, 2.2Ghz, 0.34A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers