Murata Electronics Fixed Inductors LQW18AN68NG00D

Description
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6904-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6904-6-ND
Fixed Inductors 490-6904-6-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6904-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6904-2-ND
Fixed Inductors 490-6904-2-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6904-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6904-1-ND
Fixed Inductors 490-6904-1-ND
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 340MA 0.38OHM Inductor and Choke - 71-LQW18AN68NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340MA 0.38OHM Inductor and Choke
71-LQW18AN68NG00D
SMD 340MA 0.38OHM Inductor and Choke 71-LQW18AN68NG00D
FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NG00D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN68NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN68NG00D
340mA 68nH ±2% 0603 Power Inductors ROHS

340mA 68nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN68NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN68NG00D
Fixed Inductors LQW18AN68NG00D
FIXED IND 68NH 340MA 0.38OHM SMD

FIXED IND 68NH 340MA 0.38OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6904-6-ND 71-LQW18AN68NG00D LQW18AN68NG00D LQW18AN68NG00D
Product Name Fixed Inductors SMD 340MA 0.38OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details