Manufacturer: Murata Electronics North America
Win Source Part Number: 1204437-LQW18AN5N6D1
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 900mA
Shielding: Unshielded
Inductance: 5.6nH
Mounting: SMD
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 10GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN5N6D1ZJ; LQW18AN5N6D1ZD; LQW18AN5N6D1ZB;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
FIXED IND 5.6NH 900MA 0.045OHM Product overview: LQW18AN5N6D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.045OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.045OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN5N6D10D can be used for catalog matching and distributor lookup.
5.6nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
900mA 5.6nH 0603 Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1204437-LQW18AN5N6D10D | 71-LQW18AN5N6D10D | 490-6901-6-ND | LQW18AN5N6D10D |
| Product Name | Fixed Inductors - LQW18AN5N6D10D | 900MA 0.045OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Application | RF Choke | Power Choke | ||
| Inductance Range | 0.0056 microH | 0.0056 microH | 0.0056 microH |