Murata Power Solutions Fixed Inductors - LQW18AN5N6D00D LQW18AN5N6D00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057435-LQW18AN5N6D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 5.6nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057435-LQW18AN5N6D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 5.6nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN5N6D00D
1057435-LQW18AN5N6D00D
Fixed Inductors - LQW18AN5N6D00D 1057435-LQW18AN5N6D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057435-LQW18AN5N6D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 5.6nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057435-LQW18AN5N6D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 5.6nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-1164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1164-1-ND
Fixed Inductors 490-1164-1-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1164-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1164-6-ND
Fixed Inductors 490-1164-6-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1164-2-ND
Fixed Inductors 490-1164-2-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
750MA 0.082OHM Inductor and Choke - 71-LQW18AN5N6D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.082OHM Inductor and Choke
71-LQW18AN5N6D00D
750MA 0.082OHM Inductor and Choke 71-LQW18AN5N6D00D
FIXED IND 5.6NH 750MA 0.082OHM Product overview: LQW18AN5N6D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN5N6D00D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 750MA 0.082OHM Product overview: LQW18AN5N6D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN5N6D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN5N6D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN5N6D00D
Fixed Inductors LQW18AN5N6D00D
FIXED IND 5.6NH 750MA 0.082OHM

FIXED IND 5.6NH 750MA 0.082OHM

Supplier's Site Datasheet
Chip Inductor, 5.6Nh, 750Ma, 2%, 6000Mhz; Inductance Murata - 97K3820 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Nh, 750Ma, 2%, 6000Mhz; Inductance Murata
97K3820
Chip Inductor, 5.6Nh, 750Ma, 2%, 6000Mhz; Inductance Murata 97K3820
CHIP INDUCTOR, 5.6NH, 750MA, 2%, 6000MHZ; Inductance:5.6nH; DC Resistance Max:0.082ohm; Self Resonant Frequency:6GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6NH, 750MA, 2%, 6000MHZ; Inductance:5.6nH; DC Resistance Max:0.082ohm; Self Resonant Frequency:6GHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057435-LQW18AN5N6D00D 490-1164-1-ND 71-LQW18AN5N6D00D LQW18AN5N6D00D 97K3820
Product Name Fixed Inductors - LQW18AN5N6D00D Fixed Inductors 750MA 0.082OHM Inductor and Choke Fixed Inductors Chip Inductor, 5.6Nh, 750Ma, 2%, 6000Mhz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0056 microH 0.0056 microH 0.0056 microH 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details