FIXED IND 56NH 770MA 0.26OHM SMD Product overview: LQW18AN56NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 770MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 770MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN56NJ80D can be used for catalog matching and distributor lookup.
FIXED IND 56NH 770MA 260 MOHM
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
FIXED IND 56NH 770MA 260 MOHM
Manufacturer: Murata Electronics
Win Source Part Number: 1327990-LQW18AN56NJ8
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 56 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 2.6GHz
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN56NJ80D | 490-LQW18AN56NJ80DDKR-ND | 1327990-LQW18AN56NJ80D |
| Product Name | SMD 770MA 0.26OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | |
| Inductance Range | 0.0560 microH | 0.0560 microH |