The LQW18AN56NG80D is a fixed inductor from Win Source Electronics, designed for various applications including consumer and industrial equipment. It features an inductance value of 56 nH with a tolerance of ±2%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 260 mΩ. It supports a rated current of 770 mA and exhibits a quality factor (Q) of 38 at a frequency of 200 MHz. The self-resonant frequency is 2.6 GHz, making it suitable for high-frequency applications. The component is packaged in a 0603 (1608 metric) size and is available in tape and reel format for surface mount technology (SMT) applications.
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
Win Source Part Number: 1146712-LQW18AN56NG8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW18
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±2%
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-18135-6,490-1813
Base Product Number: LQW18AN
FIXED IND 56NH 770MA 0.26OHM SMD Product overview: LQW18AN56NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 770MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 770MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN56NG80D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18135-6-ND | 1146712-LQW18AN56NG80D | 71-LQW18AN56NG80D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 770MA 0.26OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Non Magnetic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |