Murata Electronics Fixed Inductors LQW18AN52NG80D

Description
52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN52NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)

52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN52NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 52NH 750MA 270 MOHM

FIXED IND 52NH 750MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN52NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 52NH 750MA 270 MOHM

FIXED IND 52NH 750MA 270 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN52NG80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details