FIXED IND 51NH 370MA 0.33OHM SMD Product overview: LQW18AN51NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN51NJ00D can be used for catalog matching and distributor lookup.
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204435-LQW18AN51NJ0
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 370mA
Shielding: Unshielded
Inductance: 51nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 2.5GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: LQW18AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN51NJ0ZD; LQW18AN51NJ0ZB; LQW18AN51NJ0ZJ;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN51NJ00D | 490-6898-6-ND | 1204435-LQW18AN51NJ00D |
| Product Name | SMD 370MA 0.33OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW18AN51NJ00D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | |
| Inductance Range | 0.0510 microH | 0.0510 microH |