4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-15711-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| DCR | 0.0810 ohms |