Murata Electronics Fixed Inductors LQW18AN4N7C8ZD

Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15709-2-ND
Fixed Inductors 490-15709-2-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15709-1-ND
Fixed Inductors 490-15709-1-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15709-6-ND
Fixed Inductors 490-15709-6-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15709-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details