Murata Electronics Fixed Inductors LQW18AN4N7C80D

Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14722-1-ND
Fixed Inductors 490-14722-1-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14722-6-ND
Fixed Inductors 490-14722-6-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14722-2-ND
Fixed Inductors 490-14722-2-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN4N7C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N7C80D
Fixed Inductors LQW18AN4N7C80D
FIXED IND 4.7NH 1.5A 0.054OHM SM

FIXED IND 4.7NH 1.5A 0.054OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14722-1-ND LQW18AN4N7C80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0540 ohms 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details