Murata Electronics Fixed Inductors LQW18AN4N7B80D

Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16896-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16896-6-ND
Fixed Inductors 490-16896-6-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16896-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16896-2-ND
Fixed Inductors 490-16896-2-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16896-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16896-1-ND
Fixed Inductors 490-16896-1-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 4.7Nh, 10.4Ghz, 1.5A, 0603 Rohs Compliant Murata - 76AH5649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 10.4Ghz, 1.5A, 0603 Rohs Compliant Murata
76AH5649
Inductor, 4.7Nh, 10.4Ghz, 1.5A, 0603 Rohs Compliant Murata 76AH5649
INDUCTOR, 4.7NH, 10.4GHZ, 1.5A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 4.7NH, 10.4GHZ, 1.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16896-6-ND 76AH5649
Product Name Fixed Inductors Inductor, 4.7Nh, 10.4Ghz, 1.5A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 3-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details