Murata Electronics 2.1A 0.036OHM Inductor and Choke LQW18AN4N3B8ZD

Description
FIXED IND 4.3NH 2.1A 0.036OHM SM Product overview: LQW18AN4N3B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.036OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.036OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 2.1A 0.036OHM SM Product overview: LQW18AN4N3B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.036OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.036OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1A 0.036OHM Inductor and Choke - 71-LQW18AN4N3B8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1A 0.036OHM Inductor and Choke
71-LQW18AN4N3B8ZD
2.1A 0.036OHM Inductor and Choke 71-LQW18AN4N3B8ZD
FIXED IND 4.3NH 2.1A 0.036OHM SM Product overview: LQW18AN4N3B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.036OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.036OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3B8ZD can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 2.1A 0.036OHM SM Product overview: LQW18AN4N3B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.036OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.036OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3B8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329340-LQW18AN4N3B8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329340-LQW18AN4N3B8ZD
Inductors, Coils, Chokes - Fixed Inductors 1329340-LQW18AN4N3B8ZD
Manufacturer: Murata Electronics Win Source Part Number: 1329340-LQW18AN4N3B8 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 4.3 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.1nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 11.6GHz DC Resistance (DCR): 36mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15705-1,490-1570 5-2,490-15705-6 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329340-LQW18AN4N3B8ZD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 4.3 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 11.6GHz
DC Resistance (DCR): 36mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15705-1,490-15705-2,490-15705-6
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-15705-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15705-6-ND
Fixed Inductors 490-15705-6-ND
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15705-2-ND
Fixed Inductors 490-15705-2-ND
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15705-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15705-1-ND
Fixed Inductors 490-15705-1-ND
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN4N3B8ZD 1329340-LQW18AN4N3B8ZD 490-15705-6-ND
Product Name 2.1A 0.036OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers