Murata Electronics Fixed Inductors LQW18AN4N2C8ZD

Description
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15703-2-ND
Fixed Inductors 490-15703-2-ND
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15703-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers