Murata Electronics Fixed Inductors LQW18AN4N2C80D

Description
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN4N2C80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN4N2C80D-ND
Fixed Inductors LQW18AN4N2C80D-ND
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN4N2C80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details