Murata Electronics Fixed Inductors LQW18AN4N1B80D

Description
4.1nH Unshielded Wirewound Inductor 220mA 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 220mA 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN4N1B80DTR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Wirewound Inductor 220mA 28mOhm Max 0603 (1608 Metric)

4.1nH Unshielded Wirewound Inductor 220mA 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN4N1B80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.1NH 2.2A 28 MOHM SMD

FIXED IND 4.1NH 2.2A 28 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN4N1B80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.1NH 2.2A 28 MOHM SMD

FIXED IND 4.1NH 2.2A 28 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN4N1B80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details