Murata Electronics Fixed Inductors LQW18AN47NG0ZD

Description
FIXED IND 47NH 380MA 290 MOHM
Request a Quote Datasheet
Description
FIXED IND 47NH 380MA 290 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN47NG0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 380MA 290 MOHM

FIXED IND 47NH 380MA 290 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN47NG0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN47NG0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 380MA 290 MOHM

FIXED IND 47NH 380MA 290 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN47NG0ZDDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers