Murata Electronics Fixed Inductors LQW18AN44NG80D

Description
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN44NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN44NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 44NH 840MA 210 MOHM

FIXED IND 44NH 840MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN44NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 44NH 840MA 210 MOHM

FIXED IND 44NH 840MA 210 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN44NG80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details