Win Source Part Number: 1370003-LQW18AN43NJ8
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 43 nH
Current Rating (Amps): 840 mA
Shielding: Unshielded
DC Resistance (DCR): 210mOhm Max
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 2.78GHz
Inductance Frequency - Test: 100 MHz
43nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
FIXED IND 43NH 840MA 210 MOHM
FIXED IND 43NH 840MA 210 MOHM
FIXED IND 43NH 840MA 0.21OHM SMD Product overview: LQW18AN43NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NJ80D can be used for catalog matching and distributor lookup.
FIXED IND 43NH 840MA 0.21OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370003-LQW18AN43NJ80D | 490-LQW18AN43NJ80DTR-ND | 71-LQW18AN43NJ80D | LQW18AN43NJ80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 840MA 0.21OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0430 microH | 0.0430 microH | 0.0430 microH |