Murata Power Solutions SMD 380MA 0.29OHM Inductor and Choke LQW18AN43NG00D

Description
FIXED IND 43NH 380MA 0.29OHM SMD Product overview: LQW18AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 43NH 380MA 0.29OHM SMD Product overview: LQW18AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 380MA 0.29OHM Inductor and Choke - 71-LQW18AN43NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 380MA 0.29OHM Inductor and Choke
71-LQW18AN43NG00D
SMD 380MA 0.29OHM Inductor and Choke 71-LQW18AN43NG00D
FIXED IND 43NH 380MA 0.29OHM SMD Product overview: LQW18AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NG00D can be used for catalog matching and distributor lookup.

FIXED IND 43NH 380MA 0.29OHM SMD Product overview: LQW18AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6892-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6892-2-ND
Fixed Inductors 490-6892-2-ND
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6892-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6892-6-ND
Fixed Inductors 490-6892-6-ND
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6892-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6892-1-ND
Fixed Inductors 490-6892-1-ND
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN43NG00D
1057432-LQW18AN43NG00D
Fixed Inductors - LQW18AN43NG00D 1057432-LQW18AN43NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057432-LQW18AN43NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 380mA Inductance: 43nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 40 @ 200MHz Frequency - Self Resonant: 2.7GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 290 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057432-LQW18AN43NG00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 380mA
Inductance: 43nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 200MHz
Frequency - Self Resonant: 2.7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 290 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 43Nh, 2.7Ghz, 0.38A, 0603 Rohs Compliant Murata - 76AH5651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 43Nh, 2.7Ghz, 0.38A, 0603 Rohs Compliant Murata
76AH5651
Inductor, 43Nh, 2.7Ghz, 0.38A, 0603 Rohs Compliant Murata 76AH5651
INDUCTOR, 43NH, 2.7GHZ, 0.38A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 43NH, 2.7GHZ, 0.38A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN43NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN43NG00D
Fixed Inductors LQW18AN43NG00D
FIXED IND 43NH 380MA 0.29OHM SMD

FIXED IND 43NH 380MA 0.29OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN43NG00D 490-6892-2-ND 1057432-LQW18AN43NG00D 76AH5651 LQW18AN43NG00D
Product Name SMD 380MA 0.29OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW18AN43NG00D Inductor, 43Nh, 2.7Ghz, 0.38A, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0430 microH 0.0430 microH 0.0430 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details