Murata Electronics Fixed Inductors LQW18AN3N9D10D

Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12790-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12790-2-ND
Fixed Inductors 490-12790-2-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12790-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12790-6-ND
Fixed Inductors 490-12790-6-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12790-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12790-1-ND
Fixed Inductors 490-12790-1-ND
3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1A 32mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN3N9D10D
1057431-LQW18AN3N9D10D
Fixed Inductors - LQW18AN3N9D10D 1057431-LQW18AN3N9D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057431-LQW18AN3N9D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 3.9nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 11GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 32 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057431-LQW18AN3N9D10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 3.9nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 11GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 32 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1A 0.032OHM Inductor and Choke - 71-LQW18AN3N9D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.032OHM Inductor and Choke
71-LQW18AN3N9D10D
SMD 1A 0.032OHM Inductor and Choke 71-LQW18AN3N9D10D
FIXED IND 3.9NH 1A 0.032OHM SMD Product overview: LQW18AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.032OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.032OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N9D10D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 1A 0.032OHM SMD Product overview: LQW18AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.032OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.032OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN3N9D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN3N9D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN3N9D10D
Fixed Inductors LQW18AN3N9D10D
FIXED IND 3.9NH 1A 0.032OHM SMD

FIXED IND 3.9NH 1A 0.032OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12790-2-ND 1057431-LQW18AN3N9D10D 71-LQW18AN3N9D10D LQW18AN3N9D10D
Product Name Fixed Inductors Fixed Inductors - LQW18AN3N9D10D SMD 1A 0.032OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0320 ohms 0.0320 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers