Murata Electronics Fixed Inductors LQW18AN39NJ80D

Description
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN39NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN39NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 160 MOHM SMD

FIXED IND 39NH 1A 160 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN39NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 160 MOHM SMD

FIXED IND 39NH 1A 160 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN39NJ80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details