39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
39nH Unshielded Wirewound Inductor 1A 160mOhm Max 0603 (1608 Metric)
Win Source Part Number: 1369975-LQW18AN39NG8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 39 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 160mOhm Max
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 3.28GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 39NH 1A 0.16OHM SMD Product overview: LQW18AN39NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN39NG80D can be used for catalog matching and distributor lookup.
FIXED IND 39NH 1A 0.16OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-17903-2-ND | 1369975-LQW18AN39NG80D | 71-LQW18AN39NG80D | LQW18AN39NG80D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 1A 0.16OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non-Magnetic | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |