FIXED IND 36NH 400MA 0.26OHM SMD Product overview: LQW18AN36NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN36NJ00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057430-LQW18AN36NJ0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 36nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 2.9GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)
36nH Unshielded Wirewound Inductor 400mA 260mOhm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN36NJ00D | 1057430-LQW18AN36NJ00D | 7855236P | 7855236 | 490-6887-6-ND |
| Product Name | SMD 400MA 0.26OHM Inductor and Choke | Fixed Inductors - LQW18AN36NJ00D | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | ||
| Core Material | Non Magnetic | Ferrite; Ferrite | Drum Core, Wirewound | ||
| Inductance Range | 0.0360 microH | 0.0360 microH | 0.0360 microH |