Murata Electronics Fixed Inductors LQW18AN34NJ8ZD

Description
34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15679-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15679-6-ND
Fixed Inductors 490-15679-6-ND
34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15679-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15679-2-ND
Fixed Inductors 490-15679-2-ND
34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15679-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15679-1-ND
Fixed Inductors 490-15679-1-ND
34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

34nH Unshielded Wirewound Inductor 1.05A 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15679-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers