FIXED IND 33NH 550MA 0.132OHM SM Product overview: LQW18AN33NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 0.132OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 0.132OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NJ10D can be used for catalog matching and distributor lookup.
33nH Unshielded Wirewound Inductor 550mA 132mOhm Max 0603 (1608 Metric)
33nH Unshielded Wirewound Inductor 550mA 132mOhm Max 0603 (1608 Metric)
33nH Unshielded Wirewound Inductor 550mA 132mOhm Max 0603 (1608 Metric)
FIXED IND 33NH 550MA 0.132OHM SM
Inductor RF Chip Wirewound 33nH 5% 100MHz 42Q-Factor 550mA 132mOhm DCR 0603 Paper T/R
INDUCTOR, 33NH, 2.5GHZ, 0.55A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN33NJ10D | 490-6885-2-ND | LQW18AN33NJ10D | 535-LQW18AN33NJ10D | 76AH5644 |
| Product Name | 550MA 0.132OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor RF Chip Wirewound 33nH 5% 100MHz 42Q-Factor 550mA 132mOhm DCR 0603 Paper T/R | Inductor, 33Nh, 2.5Ghz, 0.55A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0330 microH | 0.0330 microH | 0.0330 microH |