The Murata LQW18AN33NJ00# is a 33nH inductor designed for high-frequency applications, with a self-resonance frequency of 3.2GHz. It has a rated current of 420mA and a maximum DC resistance of 0.23Ω. The inductor is packaged in a compact 0603 (1.6mm x 0.8mm) size, making it suitable for space-constrained designs. It operates within a temperature range of -55°C to 125°C and is compliant with RoHS standards. This component is ideal for engineers looking for a reliable inductor for RF and other high-frequency circuits.
FIXED IND 33NH 420MA 0.23OHM SMD Product overview: LQW18AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NJ00D can be used for catalog matching and distributor lookup.
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
INDUCTOR, 33NH, 3.2GHZ, 0.42A, 0603 ROHS COMPLIANT: YES
Inductor RF Chip Wirewound 33nH 5% 100MHz 40Q-Factor 420mA 230mOhm DCR 0603 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN33NJ00D | 490-1175-2-ND | 1873591 | 1873591P | 76AH5643 | 535-LQW18AN33NJ00D |
| Product Name | SMD 420MA 0.23OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 33Nh, 3.2Ghz, 0.42A, 0603 Rohs Compliant Murata | Inductor RF Chip Wirewound 33nH 5% 100MHz 40Q-Factor 420mA 230mOhm DCR 0603 T/R |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | |||||
| Core Material | Non Magnetic | Drum Core, Wirewound | Ceramic; Non-magnetic ceramic | |||
| Inductance Range | 0.0330 microH | 0.0330 microH | 0.0330 microH |