Murata Power Solutions SMD 420MA 0.23OHM Inductor and Choke LQW18AN33NG00D

Description
FIXED IND 33NH 420MA 0.23OHM SMD Product overview: LQW18AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33NH 420MA 0.23OHM SMD Product overview: LQW18AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 420MA 0.23OHM Inductor and Choke - 71-LQW18AN33NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 420MA 0.23OHM Inductor and Choke
71-LQW18AN33NG00D
SMD 420MA 0.23OHM Inductor and Choke 71-LQW18AN33NG00D
FIXED IND 33NH 420MA 0.23OHM SMD Product overview: LQW18AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NG00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 420MA 0.23OHM SMD Product overview: LQW18AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN33NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7242964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242964
Surface Mount Inductors 7242964
Murata LQW18AN33NG00D

Murata LQW18AN33NG00D

Supplier's Site
Surface Mount Inductors - 7242964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242964P
Surface Mount Inductors 7242964P
Murata LQW18AN33NG00D

Murata LQW18AN33NG00D

Supplier's Site
Surface Mount Inductors - 1675719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675719
Surface Mount Inductors 1675719
Murata LQW18AN33NG00D

Murata LQW18AN33NG00D

Supplier's Site
Fixed Inductors - 490-6884-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6884-6-ND
Fixed Inductors 490-6884-6-ND
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6884-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6884-2-ND
Fixed Inductors 490-6884-2-ND
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6884-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6884-1-ND
Fixed Inductors 490-6884-1-ND
33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN33NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN33NG00D
Fixed Inductors LQW18AN33NG00D
FIXED IND 33NH 420MA 0.23OHM SMD

FIXED IND 33NH 420MA 0.23OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN33NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN33NG00D
420mA 33nH ±2% 0603 Power Inductors ROHS

420mA 33nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW18AN33NG00D 7242964 7242964P 490-6884-6-ND LQW18AN33NG00D LQW18AN33NG00D
Product Name SMD 420MA 0.23OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details