The Murata LQW18AN30NJ00 inductor features an inductance of 30 nH with a tolerance of ±5%. It operates effectively at a self-resonant frequency of 3.3 GHz and has a rated current of 420 mA based on temperature rise. The inductor is housed in a compact 0603 (1.6 mm x 0.8 mm) package and complies with RoHS standards. Its maximum DC resistance is 0.23 Ω, and it exhibits a minimum quality factor (Q) of 40 at a test frequency of 250 MHz. The operating temperature range is from -55°C to 125°C. This inductor is suitable for applications requiring high-frequency performance and compact size.
FIXED IND 30NH 420MA 0.23OHM SMD Product overview: LQW18AN30NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN30NJ00D can be used for catalog matching and distributor lookup.
30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
30nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0603 (1608 Metric)
FIXED IND 30NH 420MA 0.23OHM SMD
420mA 30nH ±5% 0603 Power Inductors ROHS
INDUCTOR, 30NH, 3.3GHZ, 0.42A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN30NJ00D | 490-6883-1-ND | LQW18AN30NJ00D | LQW18AN30NJ00D | 76AH5642 |
| Product Name | SMD 420MA 0.23OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 30Nh, 3.3Ghz, 0.42A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0300 microH | 0.0300 microH | 0.0300 microH |